NEN-EN 50306-3
Railway applications - Railway rolling stock cables having special fire performance - Thin wall - Part 3: Single core and multicore cables (pairs, triples and quads) screened and thin wall sheathed
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2001 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
scope:
EN 50306-3 specifies requirements for, and constructions and dimensions of, multicore cables, rated 300 V to earth, of the following type: Screened (0,5 mm 2 to 2,5 mm 2 , number of cores from 1 to 4).
Document History
March 1, 2020
Railway applications - Railway rolling stock cables having special fire performance - Thin wall - Part 3: Single core and multicore cables screened and thin wall sheathed
This document specifies requirements for, and constructions and dimensions of, multicore cables, rated voltage U0/ U = 300/500 V, of the following type:
Screened (0,5 mm2 to 2,5 mm2, number of cores...
December 1, 2002
Railway applications - Railway rolling stock cables having special fire performance - Thin wall - Part 3: Single core and multicore cables (pairs, triples and quads) screened and thin wall sheathed
EN 50306-3 specifies requirements for, and constructions and dimensions of, multicore cables, rated 300 V to earth, of the following type: Screened (0,5 mm 2 to 2,5 mm 2 , number of cores from 1 to...
NEN-EN 50306-3
November 1, 2001
Railway applications - Railway rolling stock cables having special fire performance - Thin wall - Part 3: Single core and multicore cables (pairs, triples and quads) screened and thin wall sheathed
EN 50306-3 specifies requirements for, and constructions and dimensions of, multicore cables, rated 300 V to earth, of the following type: Screened (0,5 mm 2 to 2,5 mm 2 , number of cores from 1 to...