NEN-EN 50377-8-9

Connector sets and Interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-9: LSH-PC Simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, with full zirconia ferrule category U

inactive
Organization: NEN
Publication Date: 1 September 2006
Status: inactive
Page Count: 37
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a connector terminated with cylindrical zirconia PC ferrule and assembled singlemode resilient alignment sleeve LSH-PC simplex connector set (plug/adaptor/plug), adaptor and patchcord must meet in order for it to be categorised as an EN standard product. Since different variants and grades of performance are permitted, product marking details are given in 3.5.

Document History

October 1, 2007
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-9: LSH-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, with full zirconia ferrule category U
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a connector terminated with cylindrical zirconia PC...
NEN-EN 50377-8-9
September 1, 2006
Connector sets and Interconnect components to be used in optical fibre communication systems - Product specifications - Part 8-9: LSH-PC Simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, with full zirconia ferrule category U
This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a connector terminated with cylindrical zirconia PC...
Advertisement