NEN-EN 50377-10-1
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 10-1: MU-PC terminated on IEC 60793-2 Category B1 singlemode fibre
inactive
| Organization: | NEN |
| Publication Date: | 1 December 2001 |
| Status: | inactive |
| Page Count: | 31 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode resilient alignment sleeve MU-PC simplex connector set (plug adaptor plug) must meet in order for it to be categorised as an EN standard product.
Document History
September 1, 2007
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 10-1:Type MU-PC simplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, with full zirconia ferrule category C
This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled single mode resilient alignment sleeve...
September 1, 2006
Connector sets and Interconnect components to be used in optical fibre communication systems - Product specifications - Part 10-1:Type MU-PCSimplex terminated on IEC 60793-2-50 category B1.1 and B1.3 singlemode fibre, with full zirconia ferrule Category C
This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled single mode resilient alignment sleeve...
July 1, 2003
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 10-1: MU-PC terminated on IEC 60793-2 Category B1 singlemode fibre
This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode resilient alignment sleeve...
NEN-EN 50377-10-1
December 1, 2001
Connector sets and interconnect components to be used in optical fibre communication systems - Product specifications - Part 10-1: MU-PC terminated on IEC 60793-2 Category B1 singlemode fibre
This standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which a terminated and assembled singlemode resilient alignment sleeve...