NEN-EN 50136-1-5

Alarm systems - Alarm transmission systems and equipment - Part 1-5: Requirements for Packet Switched Network PSN

inactive, Most Current
Organization: NEN
Publication Date: 1 April 2008
Status: inactive
Page Count: 10
ICS Code (Data communication networks): 33.040.40
ICS Code (Alarm and warning systems): 13.320
scope:

This European Standard specifies the requirements for alarm transmission systems using Packet Switched Networks (PSN), which are additional to those in EN 50136-1-1:1998. The alarm transmission system using PSN may use wired links, voice grade signalling links, mobile networks, radio or data links and may include ethernet switches, hubs, firewalls, ADSL-routers and DSL-modems. The standard is also applicable to alarm transmission systems in which signalling links are shared with other services within the above descriptions.

Document History

NEN-EN 50136-1-5
April 1, 2008
Alarm systems - Alarm transmission systems and equipment - Part 1-5: Requirements for Packet Switched Network PSN
This European Standard specifies the requirements for alarm transmission systems using Packet Switched Networks (PSN), which are additional to those in EN 50136-1-1:1998. The alarm transmission...
October 1, 2006
Alarm systems - Alarm transmission systems and equipment - Part 1-5: Requirements for Packet Switched Network PSN
This European Standard specifies the requirements for alarm transmission systems using Packet Switched Networks (PSN), which are additional to those in EN 50136-1-1:1998. The alarm transmission...

References

Advertisement