NEN-EN 50655-1

Electric cables - Accessories - Material characterization - Part 1: Fingerprinting for resinous compounds

inactive
Organization: NEN
Publication Date: 1 January 2018
Status: inactive
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

NEN-EN 50655-1 specifies the test methods and requirements of tests for fingerprinting (as defined in 3.9) of solvent-free polymerizable, reacting resinous compound intended to be used for electrical insulation and/or mechanical protection in cable accessories covered by EN 50393, HD 629.1 and HD 629.2, for low and medium voltage up to 20,8/36 (42) kV. Fingerprinting testing of materials does not have a mandatory link to type testing of accessories. It is regarded as stand-alone tests, but it may be carried out in combination with the accessory type tests.

Document History

November 1, 2023
Electric cables - Accessories - Material characterization - Part 1: Fingerprinting for resinous compounds
This document specifies the test methods and requirements of tests for fingerprinting (as defined in 3.9) of solvent-free polymerizable, reacting resinous compound intended to be used for electrical...
February 1, 2023
Electric cables - Accessories - Material characterization - Part 1: Fingerprinting for resinous compounds
This document specifies the test methods and requirements of tests for fingerprinting (as defined in 3.9) of solvent-free polymerizable, reacting resinous compound intended to be used for electrical...
NEN-EN 50655-1
January 1, 2018
Electric cables - Accessories - Material characterization - Part 1: Fingerprinting for resinous compounds
NEN-EN 50655-1 specifies the test methods and requirements of tests for fingerprinting (as defined in 3.9) of solvent-free polymerizable, reacting resinous compound intended to be used for electrical...
January 1, 2018
Electric cables - Accessories - Material characterization - Part 1: Fingerprinting for resinous compounds
This European Standard specifies the test methods and requirements of tests for fingerprinting (as defined in 3.9) of solvent-free polymerizable, reacting resinous compound intended to be used for...

References

Advertisement