NEN-EN 754-2
Aluminium and aluminium alloys - Wrought products - Cold drawn rod/bar amd tube - Part 2: Mechanical properties
| Organization: | NEN |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| ICS Code (Aluminium products): | 77.150.10 |
scope:
Specifies the mechanical property limits applicable to aluminium and aluminium alloy cold drawn rod/bar and tube. Temper designations are defined in EN 515. The numerical designation system of alloys is specified in EN 573-1. The chemical symbol based designation system is specified in EN 573-2. The chemical composition limits for these materials are specified in EN 573-3. Mechanical property limits are specified for all Class 'A' alloys as defined in EN 573-4.
Document History