NEN-EN 997

WC pans and WC suites with integral trap

inactive
Organization: NEN
Publication Date: 1 April 2010
Status: inactive
Page Count: 64
ICS Code (Sanitary installations): 91.140.70
scope:

This European Standard specifies constructional and performance requirements together with test methods for close-coupled suites, one-piece and independent WC pans with integral trap used for personal hygiene manufactured from glazed ceramics or stainless steel. This European Standard does not apply to squatting toilets, WC pans without integral trap or flushing cisterns as separate appliances. In the case of independent WC pans, the associated flushing cisterns and pressure valves are covered by other standards and the reference to cisterns in this standard is related only to the definition and requirements of flushing volume. In the case of close-coupled suites and one-piece WCs, this standard also specifies design, performance requirements and the test methods for designated flushing cisterns with flushing mechanisms, inlet valves and overflows. For these products, this standard covers flushing cisterns designed to be connected to drinking water installations inside buildings. Before installation of WCs, EN 12056-2 and national requirements need to be taken into consideration.

Document History

September 1, 2017
WC pans and WC suites with integral trap
This European Standard specifies constructional and performance requirements together with test methods for close-coupled suites, one-piece and independent WC pans with integral trap used for...
July 1, 2015
WC pans and WC suites with integral trap
NEN-EN 997+A1 specifies constructional and performance requirements together with test methods for close-coupled suites, one-piece and independent WC pans with integral trap used for personal hygiene...
December 15, 2014
WC pans and WC suites with integral trap
A description is not available for this item.
July 1, 2012
WC pans and WC suites with integral trap
A description is not available for this item.
March 1, 2012
WC pans and WC suites with integral trap
This European Standard specifies constructional and performance requirements together with test methods for close-coupled suites, one-piece and independent WC pans with integral trap used for...
NEN-EN 997
April 1, 2010
WC pans and WC suites with integral trap
This European Standard specifies constructional and performance requirements together with test methods for close-coupled suites, one-piece and independent WC pans with integral trap used for...
January 1, 2007
WC pans and WC suites with integral trap
A description is not available for this item.
October 1, 2003
WC pans and WC suites with integral trap
This standard specifies constructional and performance requirements together with test methods for close-coupled suites, one-piece and independent WC pans with integral trap used for personal hygiene...
October 1, 2000
WC pans with integral trap
This standard specifies constructional and performance requirements together with test methods for close-coupled suites, one-piece and independent WC pans with integral trap used for personal hygiene...
August 1, 1999
WC-pans with integral trap
This standard specifies constructional and performance requirements together with test methods for WC pans with integral trap used for domestic purposes made from vitreous china or stainless steel...
March 1, 1993
WC-pans with integral trap
This standard specifies constructional and performance requirements together with test methods for WC pans with integral trap used for domestic purposes made from vitreous china or stainless steel...

References

Advertisement