NEN-EN-IEC 60512-2-6

Connectors for electronic equipment - Tests and measurements - Part 2-6: Electrical continuity and contact resistance tests - Test 2f: Housing (shell) electrical continuity

active, Most Current
Organization: NEN
Publication Date: 1 May 2002
Status: active
Page Count: 22
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

Ths part of IEC 60512, when required by the detail specification, is used for testing electromechnical components within the scope of IEC technical committee 48. This test may also be used for similar devices when specified in a detail specification. The object of this test is to define a standard test method for measuring the resistance between component housings (shells) which are intended to provide electrical continuity when mated.

Document History

NEN-EN-IEC 60512-2-6
May 1, 2002
Connectors for electronic equipment - Tests and measurements - Part 2-6: Electrical continuity and contact resistance tests - Test 2f: Housing (shell) electrical continuity
Ths part of IEC 60512, when required by the detail specification, is used for testing electromechnical components within the scope of IEC technical committee 48. This test may also be used for...
Advertisement