ICBO AC148
ACCEPTANCE CRITERIA FOR FLEXIBLE FLASHING MATERIALS
| Organization: | ICBO |
| Publication Date: | 1 June 2006 |
| Status: | inactive |
| Page Count: | 7 |
scope:
The acceptance criteria is limited to recognition of the following:
Hip and Ridge Tape: Synthetic butyl rubberbased membranes for use as a wind and rain block beneath hips and ridges of concrete or clay tile roofs under IBC ' Section 1507.3, IRC Section R905.3 and UBC Section ' 1507.7. The membranes self-adhere to substrates.
Self-adhering Flashing: Evaluation under this ' criteria is limited to rubber-based or modified asphalt membranes, or either of these materials laminated to a fabric or plastic film, used as flashing for wall penetrations ' under IBC Section 1405.3, IRC Section R703.8 and UBC ' Section 1402.2.
Mechanically Attached Flashing: Evaluation ' under this criteria is limited to kraft-paper- or polymeric' based membranes used as flashing for wall penetrations ' under IBC Section 1405.3, IRC Section R703.8 and UBC ' Section 1402.2.
Document History