NEN-EN-IEC 60730-2-12
Automatic electrical controls for household and similar use - Part 2-12: Particular requirements for electrically operated door locks
| Organization: | NEN |
| Publication Date: | 1 May 2006 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Automatic controls for household use): | 97.120 |
scope:
This clause of Part 1 is applicable except as follows: In general, this part of IEC 60730 applies to electrically operated door locks intended to prevent the opening of doors in equipment for household and similar use. This standard applies to the inherent safety, to the operating values, operating sequences where such are associated with equipment protection, and to the testing of door locks used in, or in association with, household and similar equipment. This standard is also applicable to door locks for appliances within the scope of IEC 60335-1. Throughout this standard, the word "equipment" means "appliance" and "equipment". Throughout this standard, the word "door" means "door, cover or lid". The words "door lock" mean "electrically operated door lock". This standard does not apply to door locks designed exclusively for industrial applications. This standard is also applicable to individual door locks utilized as part of a control system or door locks which are mechanically integral with multi-functional controls having non-electrical outputs. Door locks for equipment not intended for normal household use, but which nevertheless may be used by the public, such as equipment intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard. This standard applies to door locks with electrical circuits and control circuits which are, for example, operated by bimetals, magnet coils, memory metals, pressure elements, temperature-sensitiv
Document History