NEN-EN-IEC 60352-7
Solderless connections - Part 7: Spring clamp connections - General requirements, test methods and practical guidance
| Organization: | NEN |
| Publication Date: | 1 November 2002 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
Is applicable to spring-clamp connections made with stripped wire without further preparation: - solid conductors 0f 0,32 mm to 3,7 mm nominal diameter (0,08 mm² to 10 mm² cross-section), or - stranded conductors of 0,08 mm² to 10 mm²cross-section or - flexible conductors of 0,08 mm² to 10 mm² cross-section according to IEC 60228 or IEC 60189-3 for use in telecommunication equipment and in electronic devices employing similar techniques.
Document History