NEN-EN-IEC 60793-1-32

Optical fibres - Part 1-32: Measurement methods and test procedures - Coating strippability

inactive
Organization: NEN
Publication Date: 1 January 2004
Status: inactive
Page Count: 38
ICS Code (Fibres and cables): 33.180.10
scope:

Intended primarily for testing either fibres as produced by a fibre manufacturer or subsequently covered overcoated (tight buffered) using various polymers. The test can be performed either on fibres as produced or after exposure to various environments.

Document History

January 1, 2011
Optical fibres - Part 1-32: Measurement methods and test procedures - Coating strippability
This part of IEC 60793 is intended primarily for testing either fibres as produced by a fibre manufacturer or subsequently overcoated (tight buffered) using various polymers. The test can be...
NEN-EN-IEC 60793-1-32
January 1, 2004
Optical fibres - Part 1-32: Measurement methods and test procedures - Coating strippability
Intended primarily for testing either fibres as produced by a fibre manufacturer or subsequently covered overcoated (tight buffered) using various polymers. The test can be performed either on fibres...

References

Advertisement