NEN-EN-IEC 60970

Insulating liquids - Methods for counting and sizing particles

active
Organization: NEN
Publication Date: 1 September 2007
Status: active
Page Count: 30
ICS Code (Insulating oils): 29.040.10
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This standard describes the sampling procedures and methods for the determination of particle concentration and size distribution. Three methods are specified. One uses an automatic particle size analyser, working on the light interruption principle. The other two use an optical microscope, in either the transmitted light or incident light mode, to count particles collected on the surface of a membrane filter. The optical microscope methods are described in ISO 4407. All three methods are applicable to both used and unused insulating liquids. Annex A contains an alternative sampling procedure using a syringe and Annex B reports a reference for the calibration of automatic particle counters.

Document History

February 1, 2008
Insulating liquids - Methods for counting and sizing particles
A description is not available for this item.
NEN-EN-IEC 60970
September 1, 2007
Insulating liquids - Methods for counting and sizing particles
This standard describes the sampling procedures and methods for the determination of particle concentration and size distribution. Three methods are specified. One uses an automatic particle size...
Advertisement