NEN-EN-IEC 61347-2-10
Lamp controlgear - Part 2-10: Particular requirements for electronic invertors and convertors for high-frequency operation of cold start tubular discharge lamps (neon tubes)
active
| Organization: | NEN |
| Publication Date: | 1 March 2001 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
Specifies particular requirements for electronic invertors and convertors for high-frequency operation of tubular cold-cathode discharge lamps used in signs and luminous discharge tube installations and operating with an output voltage exceeding 1000 V but not exceeding 10000V for direct connection to supply voltage not exceeding 1000 V at 50 Hz or 60 Hz or 1000 V d.c.
Document History
January 1, 2009
Lamp controlgear - Part 2-10: Particular requirements for electronic invertors and convertors for high-frequency operation of cold start tubular discharge lamps (neon tubes)
A description is not available for this item.
NEN-EN-IEC 61347-2-10
March 1, 2001
Lamp controlgear - Part 2-10: Particular requirements for electronic invertors and convertors for high-frequency operation of cold start tubular discharge lamps (neon tubes)
Specifies particular requirements for electronic invertors and convertors for high-frequency operation of tubular cold-cathode discharge lamps used in signs and luminous discharge tube installations...