NEN-EN-IEC 61400-11
Wind turbine generator systems - Part 11: Acoustic noise measurement techniques
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2003 |
| Status: | inactive |
| Page Count: | 56 |
| ICS Code (Wind turbine energy systems): | 27.180 |
scope:
Presents measurement procedures that enable noise emissions of a wind turbine to be characterized with respect to a range of wind speeds and directions. Allows comparisons between different wind turbines. May be applied by wind turbine manufacturers, purchasers, operators and planners of regulators.
Document History
April 1, 2013
Wind turbines - Part 11: Acoustic noise measurement techniques
This part of IEC 61400 presents measurement procedures that enable noise emissions of a wind turbine to be characterised. This involves using measurement methods appropriate to noise emission...
July 1, 2006
Wind turbine generator systems - Part 11: Acoustic noise measurement techniques
This amendment to IEC 61400-11:2002 addresses special cases where 95 % of rated power is reached below 10 m/s speed at 10 m height and for sites where wind speeds of 10 m/s at 10 m height are very...
NEN-EN-IEC 61400-11
July 1, 2003
Wind turbine generator systems - Part 11: Acoustic noise measurement techniques
Presents measurement procedures that enable noise emissions of a wind turbine to be characterized with respect to a range of wind speeds and directions. Allows comparisons between different wind...
January 1, 1999
Wind turbine generator systems - Part 11: Acoustic noise measurement techniques
Presents sound measurement procedures that enable noise emissions of a wind turbine to be characterized. This involves using measurement methods appropriate to noise emission assessment at locations...