NEN-EN-IEC 61479

Live working - Flexible conductor covers (line hoses) of insulating material

active
Organization: NEN
Publication Date: 1 July 2001
Status: active
Page Count: 90
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
scope:

Is applicable to flexible insulating covers (line hoses) for the protection of workers from accidental contact with live or earthed electrical conductors and for the avoidance of short circuits during live working.

Document History

September 1, 2002
Live working - Flexible conductor covers (line hoses) of insulating material
A description is not available for this item.
NEN-EN-IEC 61479
July 1, 2001
Live working - Flexible conductor covers (line hoses) of insulating material
Is applicable to flexible insulating covers (line hoses) for the protection of workers from accidental contact with live or earthed electrical conductors and for the avoidance of short circuits...
Advertisement