NEN-EN-IEC 61558-2-1
Safety of power transformers, power supply units and similar - Part 2-1: Particular requirements for separating transformers for general use
inactive
| Organization: | NEN |
| Publication Date: | 1 January 1998 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Transformers. Reactors): | 29.180 |
scope:
Applies to stationary or portable, single-phase or polyphase, aircooled separating transformers, associated or not, having a rated supply voltage not exceeding 1000 V a.c., a rated frequency not exceeding 500 Hz, and a rated output not exceeding: - 1 kVA for sigle-phase transformers; - 5 kVA for polyphase transformers.
Document History
April 1, 2007
Safety of power transformers, power supplies, reactors and similar products - Part 2-1: Particular requirements and tests for separating transformers and power supplies incorporating separating transformers for general applications
This part of IEC 61558 deals with safety aspects of separating transformers and power supplies incorporating separating transformers such as electrical, thermal and mechanical safety. This Part 2-1...
NEN-EN-IEC 61558-2-1
January 1, 1998
Safety of power transformers, power supply units and similar - Part 2-1: Particular requirements for separating transformers for general use
Applies to stationary or portable, single-phase or polyphase, aircooled separating transformers, associated or not, having a rated supply voltage not exceeding 1000 V a.c., a rated frequency not...