NEN-EN-IEC 61800-9-1

Adjustable speed electrical power drive systems - Part 9-1: Ecodesign for power drive systems, motor starters, power electronics and their driven applications - General requirements for setting energy efficiency standards for power driven equipment using the extended product approach (EPA) and semi analytic model (SAM)

active, Most Current
Organization: NEN
Publication Date: 1 July 2017
Status: active
Page Count: 74
ICS Code (Motors): 29.160.30
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
ICS Code (Switchgear and controlgear in general): 29.130.01
scope:

NEN-EN-IEC 61800-9-1 specifies the general methodology to energy efficiency standardization for any extended product by using the guidance of the extended product approach (EPA). It enables product committees for driven equipment connected to motor systems (so called extended products) to interface with the relative power losses of the connected motor system (e.g. power drive system) in order to calculate the system energy efficiency for the whole application. This is based on specified calculation models for speed/load profiles, the duty profiles and relative power losses of appropriate torque versus speed operating points. This document specifies the methodology of determination of losses of the extended product and its sub-parts. This document is applicable to motor systems operated by a motor starter or by a converter (power drive systems). This document does not specify requirements for environmental impact declarations.

Document History

NEN-EN-IEC 61800-9-1
July 1, 2017
Adjustable speed electrical power drive systems - Part 9-1: Ecodesign for power drive systems, motor starters, power electronics and their driven applications - General requirements for setting energy efficiency standards for power driven equipment using the extended product approach (EPA) and semi analytic model (SAM)
NEN-EN-IEC 61800-9-1 specifies the general methodology to energy efficiency standardization for any extended product by using the guidance of the extended product approach (EPA). It enables product...

References

Advertisement