NEN-EN-IEC 61755-3-8

Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-8: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-APC composite ferrule using titanium as fibre surrounding material, single mode fibre

active, Most Current
Organization: NEN
Publication Date: 1 March 2009
Status: active
Page Count: 18
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61755 defines dimensional limits and material properties of a 2,5 mm and a 1,25 mm diameter cylindrical composite ferrule optical interface to meet specific requirements for APC fibre-to-fibre interconnection. The composite ferrule uses different materials in the end face contact zone and in ferrule to sleeve contact zone. The specified materials for each zone are zirconia (ZrO2) for the ferrule to sleeve contact zone and titanium for the end face contact zone. Ferrules made from the material specified in this standard are suitable for use in categories C, U, E and O as defined in IEC 61753-1.

Document History

NEN-EN-IEC 61755-3-8
March 1, 2009
Fibre optic interconnecting devices and passive components - Fibre optic connector optical interfaces - Part 3-8: Optical interface, 2,5 mm and 1,25 mm diameter cylindrical 8 degrees angled-APC composite ferrule using titanium as fibre surrounding material, single mode fibre
This part of IEC 61755 defines dimensional limits and material properties of a 2,5 mm and a 1,25 mm diameter cylindrical composite ferrule optical interface to meet specific requirements for APC...
Advertisement