NEN-EN-IEC 61960

Secondary cells and batteries containing alkaline or other non-acid electrolytes - Secondary lithium cells and batteries for portable applications

inactive, Most Current
Organization: NEN
Publication Date: 1 September 2011
Status: inactive
Page Count: 28
ICS Code (Other cells and batteries): 29.220.99
scope:

This International Standard specifies performance tests, designations, markings, dimensions and other requirements for secondary lithium single cells and batteries for portable applications. The objective of this standard is to provide the purchasers and users of secondary lithium cells and batteries with a set of criteria with which they can judge the performance of secondary lithium cells and batteries offered by various manufacturers. This standard defines a minimum required level of performance and a standardized methodology by which testing is performed and the results of this testing reported to the user. Hence, users will be able to establish the viability of commercially available cells and batteries via the declared specification and thus be able to select the cell or battery best suited for their intended application. This standard covers secondary lithium cells and batteries with a range of chemistries. Each electrochemical couple has a characteristic voltage range over which it releases its electrical capacity, a characteristic nominal voltage and a characteristic end-of-discharge voltage during discharge. Users of secondary lithium cells and batteries are requested to consult the manufacturer for advice.

Document History

NEN-EN-IEC 61960
September 1, 2011
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Secondary lithium cells and batteries for portable applications
This International Standard specifies performance tests, designations, markings, dimensions and other requirements for secondary lithium single cells and batteries for portable applications. The...
June 1, 2004
Secondary cells and batteries containing alkaline or other non-acid electrolytes - Secendary lithium cells and batteries for portable applications
This international Standard specifies performance tests, designations, markings, dimensions and other requirements for secondary lithium single cells and batteries for portable applications. The...

References

Advertisement