NEN-EN-IEC 61249-2-5
Materials for printed boards and other interconnecting structures - Part 2-5: Reinforced base materials, clad and unclad - Brominated epoxide cellulose paper reinforced core/woven E-glass reinforced surfaces laminated sheets of defined flammability (vertical burning test), copper-clad
active
| Organization: | NEN |
| Publication Date: | 1 March 2004 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
Gives requirements for properties of brominated epoxide cellulose paper reinforced core/woven E-glass reinforced surfaces-laminated sheets of defined flammability, copper-clad in thicknesses of 0,80 mm up to 1,70 mm. The flammability rating is achieved through the use of brominated fire retardants reacted as part of the epoxide polymeric structure.
Document History
August 1, 2005
Materials for printed boards and other interconnecting structures - Part 2-5: Reinforced base materials, clad and unclad - Brominated epoxide cellulose paper reinforced core/woven E-glass reinforced surfaces laminated sheets of defined flammability (vertical burning test), copper-clad
A description is not available for this item.
NEN-EN-IEC 61249-2-5
March 1, 2004
Materials for printed boards and other interconnecting structures - Part 2-5: Reinforced base materials, clad and unclad - Brominated epoxide cellulose paper reinforced core/woven E-glass reinforced surfaces laminated sheets of defined flammability (vertical burning test), copper-clad
Gives requirements for properties of brominated epoxide cellulose paper reinforced core/woven E-glass reinforced surfaces-laminated sheets of defined flammability, copper-clad in thicknesses of 0,80...