NEN-EN-IEC 61858
Electrical insulation systems - Thermal evaluation of modifications to an established wire-wound EIS
| Organization: | NEN |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Insulation systems): | 29.080.30 |
scope:
Lists the required test procedures for qualification of modifications of an established electrical insulation system (EIS) with repsect to its thermal classification. This standard is applicable to EIS used in wire-wound electrotechnical devices with input voltage up to 1000 V. The test procedures are comparative in that the performance of a candidate EIS is compared to that of reference EIS, which has proven service experience in accordance with IEC 60791 or has been evaluated by one of the procedures given in IEC 61857 series.
Document History