NEN-EN-IEC 62059-31-1

Electricity metering equipment - Dependability - Part 31-1: Accelerated reliability testing - Elevated temperature and humidity

active
Organization: NEN
Publication Date: 1 January 2009
Status: active
Page Count: 98
ICS Code (Power transmission and distribution networks): 29.240
ICS Code (Electricity supply systems): 91.140.50
scope:

This part of IEC 62059 provides one of several possible methods for estimating product life characteristics by accelerated reliability testing. Acceleration can be achieved in a number of different ways. In this particular standard, elevated, constant temperature and humidity is applied to achieve acceleration. The method also takes into account the effect of voltage and current variation. Of course, failures not (or not sufficiently) accelerated by temperature and humidity will not be detected by the application of the test method specified in this standard. Other factors, like temperature variation, vibration, dust, voltage dips and short interruptions, static discharges, fast transient burst, surges, etc. - although they may affect the life characteristics of the meter - are not taken into account in this standard; they may be addressed in future parts of the IEC 62059 series. This standard is applicable to all types of metering equipment for energy measurement, tariffand load control in the scope of IEC TC 13. The method given in this standard may be used for estimating (with given confidence limits) product life characteristics of such equipment prior to and during serial production. This method may also be used to compare different designs.

Document History

January 1, 2009
Electricity metering equipment - Dependability - Part 31-1: Accelerated reliability testing - Elevated temperature and humidity
A description is not available for this item.
NEN-EN-IEC 62059-31-1
January 1, 2009
Electricity metering equipment - Dependability - Part 31-1: Accelerated reliability testing - Elevated temperature and humidity
This part of IEC 62059 provides one of several possible methods for estimating product life characteristics by accelerated reliability testing. Acceleration can be achieved in a number of different...
Advertisement