NEN-EN-IEC 61290-4-3

Optical amplifiers - Test methods - Part 4-3: Power transient parameters - Single channel optical amplifiers in output power control

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
Page Count: 35
ICS Code (Optic amplifiers): 33.180.30
scope:

NEN-EN-IEC 61290-4-3 applies to output power controlled optically amplified, elementary subsystems. It applies to optical fibre amplifiers (OFA) using active fibres containing rare-earth dopants, presently commercially available, as indicated in IEC 61291-1, as well as alternative optical amplifiers that can be used for single channel output power controlled operation, such as semiconductor optical amplifiers (SOA). The object of this standard is to provide the general background for optical amplifier (OA) power transients and its measurements and to indicate those IEC standard test methods for accurate and reliable measurements of the following transient parameters: a) Transient power response b) Transient power overcompensation response c) Steady-state power offset d) Transient power response time The stimulus and responses behaviours under consideration include: Channel power increase 1) (step transient) 2) Channel power reduction (inverse step transient) 3) Channel power increase/reduction (pulse transient) 4) Channel power reduction/increase (inverse pulse transient) 5) Channel power increase/reduction/increase (lightning bolt transient) 6) Channel power reduction/increase/reduction (inverse lightning bolt transient) These parameters have been included to provide a complete description of the transient behaviour of an output power transient controlled OA. The test definition defined here are applicable if the amplifier is an OFA or an alternative OA. However, the description in Annex A of this document concentrates on the physical performance of an OFA and provides a detailed description of the behaviour of OFA; it does not give a similar description of other OA types

Document History

NEN-EN-IEC 61290-4-3
December 1, 2015
Optical amplifiers - Test methods - Part 4-3: Power transient parameters - Single channel optical amplifiers in output power control
NEN-EN-IEC 61290-4-3 applies to output power controlled optically amplified, elementary subsystems. It applies to optical fibre amplifiers (OFA) using active fibres containing rare-earth dopants,...
Advertisement