NEN-EN-IEC 62148-3
Fibre optic active components and devices - Package and interface standards - Part 3: SFF MT-RJ 20-pin transceivers
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2003 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Provides the physical interface specifications for the SFF MT-RJ-20-pin fibre optic transceiver module family. The physical requirements of an optical transceiver that will enable mechanical interchangeability of transceivers complying with this standard both at the printed circuit wiring board and for any panel-mounting requirements are specified.
Document History
February 1, 2011
Fibre optic active components and devices - Package and interface standards - Part 3: SFF 20-pin transceivers
This part of IEC 62148 covers the physical interface specifications for the SFF MT-RJ/LC/MU duplex 20-pin fibre optic transceiver module family. The intent of this standard is to adequately specify...
NEN-EN-IEC 62148-3
June 1, 2003
Fibre optic active components and devices - Package and interface standards - Part 3: SFF MT-RJ 20-pin transceivers
Provides the physical interface specifications for the SFF MT-RJ-20-pin fibre optic transceiver module family. The physical requirements of an optical transceiver that will enable mechanical...