NEN-EN-IEC 62264-1
Enterprise-control system integration - Part 1: Models and terminology
| Organization: | NEN |
| Publication Date: | 1 February 2008 |
| Status: | inactive |
| Page Count: | 316 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial automation systems): | 25.040 |
scope:
en;fr version published 2003-03-01. Describes the interface content between manufacturing control functions and othet enterprise functions. The interfaces considered are the interfaces between levels 3 and 4 of the hierarchical model defined by this standard. The goal is to reduce the risk, cost, and errors associated with implementing these interfaces. Can be used to reduce the effrort associated with implementing new product offerings. The goal is to have enterprise systems and control systems that inter-operate and easily integrate.
Document History