NEN-EN-IEC 62264-5
Enterprise-control system integration - Part 5: Business to manufacturing transactions
| Organization: | NEN |
| Publication Date: | 1 December 2016 |
| Status: | active |
| Page Count: | 363 |
| ICS Code (Other industrial automation systems): | 25.040.99 |
| ICS Code (Open systems interconnection (OSI)): | 35.100 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
NEN-EN-IEC 62264-5 defines transactions in terms of information exchanges between applications performing business and manufacturing activities associated with Levels 3 and 4. The exchanges are intended to enable information collection, retrieval, transfer and storage in support of enterprise-control system integration. This part of IEC 62264 is consistent with the IEC 62264-2 and IEC 62264-4 object models attributes. This standard also defines transactions that specify how to exchange the objects defined in IEC 62264-2, IEC 62264-4 and this standard. Other uses of the transaction model are not defined in this part. The models covered in this standard are: - Personnel model - Equipment model - Physical asset model - Material model - Process segment model - Operations capability model - Operations definition mode - Operations schedule model - Operations performance model - Resource relationship network model - Work capability model - Work definition model - Work schedule model - Job list model - Work performance model - Workflow specification model - Work calendar - Work record - Work alert model
Document History