NEN-EN-IEC 62329-3-101
Heat-shrinkable moulded shapes - Part 3: Specification requirements for shape dimensions, material requirements and compatibility performance - Sheet 101: Heat-shrinkable moulded shapes, polyolefin, semi-rigid, limited fire hazard, material requirements and system performance
| Organization: | NEN |
| Publication Date: | 1 October 2010 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
This sheet of IEC 62329-3 gives the requirements for heat-shrinkable moulded shapes, polyolefin, semi-rigid, limited fire hazard, material requirements and system performance. Experience of product performance indicates that this moulded shape material is suitable for inclusion in systems for operation in the following temperature range: -30 °C to + 105 °C. The moulded shapes may be supplied with a pre-coated adhesive. Refer to the manufacturers/suppli
Document History