NEN-EN-ISO 105-D02
Textiles - Tests for colour fastness - Part D02: Colour fastness to rubbing: Organic solvents
inactive
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Textiles in general): | 59.080.01 |
scope:
Specifies a method for determining the resistance of the colour of textiles, except loose fibres, to the localized "spotting" carried out by hand. A specimen of the textile is rubbed with rubbing cotton cloth impregnated with solvent. The change in colour of the specimen and the staining of the rubbing cotton cloth are assessed with the grey scales.
Document History
June 1, 2016
Textiles - Tests for colour fastness - Part D02: Colour fastness to rubbing: Organic solvents
NEN-EN-ISO 105-D02 specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms, except loose fibre, to the combined action of rubbing and of organic...
NEN-EN-ISO 105-D02
December 1, 1995
Textiles - Tests for colour fastness - Part D02: Colour fastness to rubbing: Organic solvents
Specifies a method for determining the resistance of the colour of textiles, except loose fibres, to the localized "spotting" carried out by hand. A specimen of the textile is rubbed with rubbing...