NEN-EN-ISO 10211-1

Thermal bridges in building construction - Heat flows and surface temperatures - Part 1: General calculation methods

inactive
Organization: NEN
Publication Date: 1 September 1995
Status: inactive
Page Count: 64
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

Sets out the specifications on a 3-D and 2-D geometrical model of a thermal bridge for the numerical calculation of: - heat flows in order to assess the overall heat loss from a building; - minimum surface temperatures in order to assess the risk of surface condensation. These specifications include the geometrical boundaries and subdivisions of the model, the thermal boundary conditions and the thermal values and relationships to be used. The standard is based upon the following assumptions: - steady-state conditions apply ; - all physical properties are independent of temperature; - there are no heat sources within the building element. It may also be used for the deriviation of linear and point thermal transmittances and of surface temperature factors.

Document History

August 1, 2002
Thermal bridges in building construction - Calculation of heat flows and surface temperatures - Part 1: General methods
A description is not available for this item.
NEN-EN-ISO 10211-1
September 1, 1995
Thermal bridges in building construction - Heat flows and surface temperatures - Part 1: General calculation methods
Sets out the specifications on a 3-D and 2-D geometrical model of a thermal bridge for the numerical calculation of: - heat flows in order to assess the overall heat loss from a building; - minimum...
Advertisement