NEN-EN-ISO 12855

Electronic fee collection - Information exchange between service provision and toll charging

inactive
Organization: NEN
Publication Date: 1 January 2016
Status: inactive
Page Count: 117
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

NEN-EN-ISO 12855 specifies - the interfaces between electronic fee collection (EFC) systems for vehicle related transport services, e.g. road user charging, parking and access control; it does not cover interfaces for EFC systems for public transport; an EFC system can include any EFC system, e.g. including systems that automatically read licence plate numbers of vehicles passing a toll point, - an exchange of information between the central equipment of the two roles of service provision and toll charging, e.g. - charging related data (toll declarations, billing details), - administrative data, and - confirmation data, - transfer mechanisms and supporting functions, - information objects, data syntax and semantics, - examples of data interchanges (see Annex C and Annex D), and - an example on how to use this International Standard for the European Electronic Tolling Service (EETS) (see Annex F). This International Standard is applicable for any toll service and any technology used for charging. It is defined as a toolbox standard of transactions and Application Protocol Data Units (APDUs), which can be used for the assigned purpose. The detailed definitions of mandatory and optional elements in a real implementation are defined elsewhere. It does not define all communication sequences, communication stacks and timings. The scope of this International Standard is illustrated in Figure 2. The data types and associated coding related to the data elements described in Clause 6 are defined in Annex A, using the abstract syntax notation one (ASN.1) according to ISO/IEC 8824-1.

Document History

June 1, 2022
Electronic fee collection - Information exchange between service provision and toll charging
This document specifies: — the interfaces between electronic fee collection (EFC) back-office systems for vehicle-related transport services, e.g. road user charging, parking and access control; —...
NEN-EN-ISO 12855
January 1, 2016
Electronic fee collection - Information exchange between service provision and toll charging
NEN-EN-ISO 12855 specifies - the interfaces between electronic fee collection (EFC) systems for vehicle related transport services, e.g. road user charging, parking and access control; it does not...
April 1, 2013
Electronic fee collection - Information exchange between service provision and toll charging
A description is not available for this item.
February 1, 2012
Electronic fee collection - Information exchange between service provision and toll charging
A description is not available for this item.
November 1, 2009
Electronic fee collection - Information exchange between service provision and toll charging
A description is not available for this item.
Advertisement