NEN-EN-ISO 11092
Textiles - Physiological effects - Measurement of thermal and water-vapour resistance under steady-state conditions (sweating guarded-hotplate test)
| Organization: | NEN |
| Publication Date: | 1 September 2014 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Textiles in general): | 59.080.01 |
| ICS Code (Textile fabrics): | 59.080.30 |
| ICS Code (Clothes): | 61.020 |
scope:
NEN-EN-ISO 11092 specifies methods for the measurement of the thermal resistance and water-vapour resistance, under steady-state conditions, of e.g. fabrics, films, coatings, foams and leather, including multilayer assemblies, for use in clothing, quilts, sleeping bags, upholstery and similar textile or textile-like products. The application of this measurement technique is restricted to a maximum thermal resistance and water-vapour resistance which depend on the dimensions and construction of the apparatus used (e.g. 2 m2K/W and 700 m2Pa/W respectively, for the minimum specifications of the equipment referred to in this International Standard). The test conditions used in this International Standard are not intended to represent specific comfort situations, and performance specifications in relation to physiological comfort are not stated.
Document History