NEN-EN-ISO 14644-14

Cleanrooms and associated controlled environments - Part 14: Assessment of suitability for use of equipment by airborne particle concentration

active, Most Current
Organization: NEN
Publication Date: 1 October 2016
Status: active
Page Count: 37
ICS Code (Cleanrooms and associated controlled environments): 13.040.35
scope:

NEN-EN-ISO 14644-14 specifies a methodology to assess the suitability of equipment (e.g. machinery, measuring equipment, process equipment, components and tools) for use in cleanrooms and associated controlled environments, with respect to airborne particle cleanliness as specified in ISO 14644-1. Particle sizes range from 0,1 μm to equal to or larger than 5 μm (given in ISO 14644-1). The following items are not covered by this part of ISO 14644: - assessment of suitability with respect to biocontamination; - testing for suitability of decontamination agents and techniques; - cleanability of equipment and materials; - requirements on design of equipment and selection of materials; - physical properties of materials (e.g. electrostatic, thermal properties); - optimizing performance of equipment for specific process applications; - selection and use of statistical methods for testing; - protocols and requirements for local safety regulations.

Document History

NEN-EN-ISO 14644-14
October 1, 2016
Cleanrooms and associated controlled environments - Part 14: Assessment of suitability for use of equipment by airborne particle concentration
NEN-EN-ISO 14644-14 specifies a methodology to assess the suitability of equipment (e.g. machinery, measuring equipment, process equipment, components and tools) for use in cleanrooms and associated...
Advertisement