NEN-EN-ISO 15004-2

Ophthalmic instruments - Fundamental requirements and test methods - Part 2: Light hazard protection

inactive
Organization: NEN
Publication Date: 1 April 2005
Status: inactive
ICS Code (Ophthalmic equipment): 11.040.70
scope:

This part of ISO 15004 specifies fundamental requirements for optical radiation safety for ophthalmic instruments and is applicable to all ophthalmic instruments that direct optical radiation into or at the eye and for which there is a specific light hazards requirement section within their respective International Standards, i.e. all ophthalmic instruments listed in Annex B. It is also applicable to all new and emerging ophthalmic instruments that direct optical radiation into or at the eye. Where differences exist between this part of ISO 15004 and the light hazard requirements section of the respective vertical International Standard, then the vertical International Standard shall take precedence.

Document History

March 1, 2007
Ophthalmic instruments - Fundamental requirements and test methods - Part 2: Light hazard protection
This part of ISO 15004 specifies fundamental requirements for optical radiation safety for ophthalmic instruments and is applicable to all ophthalmic instruments that direct optical radiation into or...
NEN-EN-ISO 15004-2
April 1, 2005
Ophthalmic instruments - Fundamental requirements and test methods - Part 2: Light hazard protection
This part of ISO 15004 specifies fundamental requirements for optical radiation safety for ophthalmic instruments and is applicable to all ophthalmic instruments that direct optical radiation into or...
Advertisement