NEN-EN-ISO 15156-1

Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 1: General principles for selection of cracking- resistant materials

inactive
Organization: NEN
Publication Date: 1 October 2015
Status: inactive
Page Count: 25
ICS Code (Equipment for petroleum and natural gas industries in general): 75.180.01
ICS Code (Corrosion of metals): 77.060
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

NEN-EN-ISO 15156-1 describes general principles and gives requirements and recommendations for the selection and qualification of metallic materials for service in equipment used in oil and gas production and in natural-gas sweetening plants in H2S-containing environments, where the failure of such equipment can pose a risk to the health and safety of the public and personnel or to the environment. It can be applied to help to avoid costly corrosion damage to the equipment itself. It supplements, but does not replace, the materials requirements given in the appropriate design codes, standards, or regulations. This part of ISO 15156 addresses all mechanisms of cracking that can be caused by H2S, including sulfide stress cracking, stress corrosion cracking, hydrogen-induced cracking and stepwise cracking, stress-oriented hydrogen-induced cracking, soft zone cracking, and galvanically induced hydrogen stress cracking. Table 1 provides a non-exhaustive list of equipment to which this part of ISO 15156 is applicable, including permitted exclusions. This part of ISO 15156 applies to the qualification and selection of materials for equipment designed and constructed using load controlled design methods. For design utilizing strain-based design methods, see Clause 5. This part of ISO 15156 is not necessarily applicable to equipment used in refining or downstream processes and equipment.

Document History

December 1, 2020
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 1: General principles for selection of cracking-resistant materials
This document describes general principles and gives requirements and recommendations for the selection and qualification of metallic materials for service in equipment used in oil and gas production...
NEN-EN-ISO 15156-1
October 1, 2015
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 1: General principles for selection of cracking- resistant materials
NEN-EN-ISO 15156-1 describes general principles and gives requirements and recommendations for the selection and qualification of metallic materials for service in equipment used in oil and gas...
November 1, 2009
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 1: General principles for selection of cracking-resistant materials
This part of ISO 15156 describes general principles and gives requirements and recommendations for the selection and qualification of metallic materials for service in equipment used in oil and gas...
May 1, 2007
Petroleum and natural gas industries - Materials for use in H2S containing environments in oil and gas production - Part 1: General principles for selection of cracking-resistant materials
A description is not available for this item.
January 1, 2002
Petroleum and natural gas industries - Materials for use in H2S containing environments in oil and gas production - Part 1: General principles for selection of cracking-resistant materials
Provides guidelines for materials selection for safe application in environments containing wet H2S in oil and gas production systems.
October 1, 1999
Petroleum and natural gas industries - Materials for use in H₂O containing environments in oil and gas production - Part 1: General principles
Provides guidelines for materials selection for safe application in environments containing wet H2S in oil and gas production systems.
Advertisement