NEN-EN-ISO 13565-2
Geometrical product specifications (GPS) - Surface texture: Profile method - Surfaces having stratified functional properties - Part 2: Height characterization using the linear material ratio curve
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 1998 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
Contains the evaluation process for determining parameters from the linear representation of the material ratio curve which describes the increase of the material portion of the surface with increasing depth of the roughness profile.
Document History
NEN-EN-ISO 13565-2
January 1, 1998
Geometrical product specifications (GPS) - Surface texture: Profile method - Surfaces having stratified functional properties - Part 2: Height characterization using the linear material ratio curve
Contains the evaluation process for determining parameters from the linear representation of the material ratio curve which describes the increase of the material portion of the surface with...