NEN-EN-ISO 15876-3

Plastics piping systems for hot and cold water installations - Polybutene (PB) - Part 3: Fittings

active
Organization: NEN
Publication Date: 1 February 2017
Status: active
Page Count: 31
ICS Code (Plastics fittings): 23.040.45
ICS Code (Water supply systems): 91.140.60
scope:

NEN-EN-ISO 15876-3 specifies the characteristics of fittings for polybutene-1 (PB-1) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of water, whether or not intended for human consumption (domestic systems) and for heating systems under design pressures and temperatures according to the class of application (see ISO 15876-1). The designation polybutene is used together with the abbreviation PB throughout this document. This document covers a range of service conditions (application classes) and design pressure classes. For values of TD, Tmax and Tmal in excess of those in ISO 15876-1:2016, Table 1, this document does not apply. NOTE It is the responsibility of the purchaser or specifier to make the appropriate selections from these

Document History

November 1, 2021
Plastics piping systems for hot and cold water installations - Polybutene (PB) - Part 3: Fittings
A description is not available for this item.
January 1, 2021
Plastics piping systems for hot and cold water installations - Polybutene (PB) - Part 3: Fittings
A description is not available for this item.
NEN-EN-ISO 15876-3
February 1, 2017
Plastics piping systems for hot and cold water installations - Polybutene (PB) - Part 3: Fittings
NEN-EN-ISO 15876-3 specifies the characteristics of fittings for polybutene-1 (PB-1) piping systems intended to be used for hot and cold water installations within buildings for the conveyance of...
May 1, 2004
Plastics piping systems for hot and cold water installations - Polybutylene (PB) - Part 3: Fittings
This Part of EN ISO 15876: specifies the characteristics of fittings for polypropylene (PB) piping systems intended to be used for hot and cold water installations within buildings for the conveyance...

References

Advertisement