NEN-EN-ISO 16048

Passivation of corrosion-resistant stainless steel fasteners

active, Most Current
Organization: NEN
Publication Date: 1 March 2003
Status: active
Page Count: 16
ICS Code (Fasteners in general): 21.060.01
scope:

Specifies the methods most often used for passivation of corrosion-resistant stainless steel fasteners. Typical anodic dissolution behaviour of an active-passive-transpassive metal is given in the informative annex A.

Document History

NEN-EN-ISO 16048
March 1, 2003
Passivation of corrosion-resistant stainless steel fasteners
Specifies the methods most often used for passivation of corrosion-resistant stainless steel fasteners. Typical anodic dissolution behaviour of an active-passive-transpassive metal is given in the...
July 1, 2001
Fasteners - Passivation of corrosion-resistant stainless steel fasteners
Specifies the methods most often used for passivation of corrosion-resistant stainless steel fasteners. Typical anodic dissolution behaviour of an active-passive-transpassive metal is given in the...
Advertisement