NEN-EN-ISO 16496
Laboratory glassware - Vacuum-jacketed vessels for heat insulation
| Organization: | NEN |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Laboratory ware and related apparatus): | 71.040.20 |
scope:
NEN-EN- ISO 16496 recommends dimensions and specifies requirements and test methods for laboratory glassware manufactured from borosilicate glass 3.3 and provided with a vacuum jacket for thermal insulation. It covers Dewar vessels, vacuum-jacketed reaction vessels and vacuum-jacketed columns intended for laboratory use and laboratory related applications. Typical dimensions are given in Tables 1 to 5. This International Standard does not apply to large scale production equipment and equipment operated with pressures of more than 0,1 bar above atmospheric pressure.
Document History