NEN-EN-ISO 15681-2
Water quality - Determination of orthophosphate and total phosphorus contents by flow analysis (FIA and CFA) - Part 2: Method by continuous flow analysis (CFA)
| Organization: | NEN |
| Publication Date: | 1 January 2005 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
This part of ISO 15681 specifies CFA methods for the determination of orthophosphate in the mass concentration range from 0,01 mg/l to 1,00 mg/l P, and total phosphorus in the mass concentration range from 0,10 mg/l to 10,0 mg/l P. The method includes the digestion of organic phosphorus compounds and the hydrolysis of inorganic polyphosphate compounds, performed either manually as described in ISO 6878 [5], [6] or with an integrated UV digestion and hydrolysis unit. This part of ISO 15681 is applicable to various types of water (such as ground, drinking, surface, leachate and waste water). The range of application may be changed by varying the operating conditions. This method is also applicable to the analysis of seawater, but with changes in sensitivity, by adaptation of the carrier and calibration solutions to the salinity of the samples.
Document History