NEN-EN-ISO 21809-3

Petroleum and natural gas industries - External coatings for buried or submerged pipelines used in pipeline transportation systems - Part 3: Field joint coatings

active
Organization: NEN
Publication Date: 1 March 2016
Status: active
Page Count: 141
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

NEN-EN-ISO 21809-3 specifies requirements for field joint coating of seamless or welded steel pipes for buried and submerged sections of pipeline transportation systems used in the petroleum, petrochemical and natural gas industries as defined in ISO 13623. This part of ISO 21809 specifies the qualification, application and testing of the corrosion protection coatings applied to steel surfaces left bare after the joining of pipes and fittings (components) by welding. This part of ISO 21809 defines and codifies in Table 1 the different types of field joint coatings for pipelines. This part of ISO 21809 does not address requirements for additional mechanical protection, for thermal insulation or for joint infills of concrete weight-coated pipes.

Document History

May 1, 2020
Petroleum and natural gas industries - External coatings for buried or submerged pipelines used in pipeline transportation systems - Part 3: Field joint coatings - Amendment 1: Introduction of mesh-backed coating systems
A description is not available for this item.
NEN-EN-ISO 21809-3
March 1, 2016
Petroleum and natural gas industries - External coatings for buried or submerged pipelines used in pipeline transportation systems - Part 3: Field joint coatings
NEN-EN-ISO 21809-3 specifies requirements for field joint coating of seamless or welded steel pipes for buried and submerged sections of pipeline transportation systems used in the petroleum,...

References

Advertisement