NEN-EN-ISO 19958

Footwear - Test methods for heels and top pieces - Top piece retention strength

active, Most Current
Organization: NEN
Publication Date: 1 September 2004
Status: active
Page Count: 20
ICS Code (Footwear): 61.060
scope:

This European Standard specifies a test method for measuring the force required to detach the top piece from the underside of the shoe heel. The test is applicable to heels with the top piece already attached which have been removed from complete shoes, to heels alone with the top piece attached and, in some instances, to heels with separate push-in top pieces. All heels, except reinforced slender heels with top pieces attached by steel spigots and built stacked heels, can be tested by this method.

Document History

NEN-EN-ISO 19958
September 1, 2004
Footwear - Test methods for heels and top pieces - Top piece retention strength
This European Standard specifies a test method for measuring the force required to detach the top piece from the underside of the shoe heel. The test is applicable to heels with the top piece already...
May 1, 2002
Footwear - Test methods for heels and top pieces - Top piece retention strength
This European Standard specifies a test method for measuring the force required to detach the top piece from the underside of the shoe heel. The test is applicable to heels with the top piece already...
Advertisement