GMW14587

Thermoplastic Tubing for Hot Diesel Fuel Lines

inactive
Buy Now
Organization: GMW
Publication Date: 1 October 2007
Status: inactive
Page Count: 8
scope:

This specification covers the requirements for thermoplastic tubing supplied to finished dimensions and sizes in accordance with the relevant engineering drawing used exclusively for the lines of the diesel fuel system.

This specification shall not be used for lines of the gasoline fuel system.

Direct contact between the fuel pipes and materials containing chlorine, as for example adhesive tapes made of polyvinyl chloride (PVC) is not allowed, because nascent chlorine resulting from high temperature decomposition may cause cracks in the polyamide 12 (PA12) outer layer.

The operating temperature range of the tubing is -40 to +125°C with peak temperatures up to +140°C.

Document History

June 1, 2017
Thermoplastic Tubing for Hot Diesel Fuel Lines
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take...
September 1, 2012
Thermoplastic Tubing for Hot Diesel Fuel Lines
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take...
GMW14587
October 1, 2007
Thermoplastic Tubing for Hot Diesel Fuel Lines
This specification covers the requirements for thermoplastic tubing supplied to finished dimensions and sizes in accordance with the relevant engineering drawing used exclusively for the lines of the...

References

Advertisement