NEN-EN-ISO 4623-2

Paints and varnishes - Determination of resistance to filiform corrosion - Part 2: Aluminium substrates

active, Most Current
Organization: NEN
Publication Date: 1 September 2016
Status: active
Page Count: 23
ICS Code (Paints and varnishes): 87.040
scope:

NEN-EN-ISO 4623-2 describes a test procedure for assessing the protective action of coatings of paints or varnishes on aluminium against filiform corrosion arising from a scribe mark cut through the coating. It is only suitable for assessing the performance of the coating/substrate combination tested. It is not suitable for predicting the performance of the coating on different substrates.

Document History

NEN-EN-ISO 4623-2
September 1, 2016
Paints and varnishes - Determination of resistance to filiform corrosion - Part 2: Aluminium substrates
NEN-EN-ISO 4623-2 describes a test procedure for assessing the protective action of coatings of paints or varnishes on aluminium against filiform corrosion arising from a scribe mark cut through the...
May 1, 2007
Paints and varnishes - Determination of restistance to filiform corrosion - Part 2: Aluminium substrates
A description is not available for this item.
April 1, 2004
Paints and varnishes - Determination of restistance to filiform corrosion - Part 2: Aluminium substrates
This part of ISO 4623 describes a test procedure for assessing the protective action of coatings of paints or varnishes on aluminium against filiform corrosion arising from a scribe mark cut through...
Advertisement