NEN-EN-ISO 286-2/C1

Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 2: Tables of standard tolerance classes and limit deviations for holes and shafts

active, Most Current
Organization: NEN
Publication Date: 1 August 2013
Status: active
Page Count: 10
ICS Code (Limits and fits): 17.040.10
ICS Code (Steel structures): 91.080.13

Document History

NEN-EN-ISO 286-2/C1
August 1, 2013
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 2: Tables of standard tolerance classes and limit deviations for holes and shafts
A description is not available for this item.
July 1, 2010
Geometrical product specifications (GPS) - ISO code system for tolerances on linear sizes - Part 2: Tables of standard tolerance classes and limit deviations for holes and shafts
This part of ISO 286 gives values of the limit deviations for commonly used tolerance classes for holes and shafts calculated from the tables given in ISO 286-1. This part of ISO 286 covers values...
February 1, 2008
ISO system of limits and fits - Part 2: Tables of standard tolerance grades and limit deviations for holes and shafts
A description is not available for this item.
Advertisement