NEN-EN-ISO 8351-2

Packaging - Method of specification for sacks - Part 2: Sacks made from thermoplastic flexible film

active, Most Current
Organization: NEN
Publication Date: 1 November 1996
Status: active
Page Count: 14
ICS Code (Sacks. Bags): 55.080
scope:

Provides a checklist for the characteristics to be specified when ordering sacks made from thermoplastic flexible films. These ordering specifications cover the description of the sack and do not deal with quantitative performance requirements. Is primarily intended for application to the types of sacks made from thermoplastic flexible films as specified in ISO 6590-2.

Document History

NEN-EN-ISO 8351-2
November 1, 1996
Packaging - Method of specification for sacks - Part 2: Sacks made from thermoplastic flexible film
Provides a checklist for the characteristics to be specified when ordering sacks made from thermoplastic flexible films. These ordering specifications cover the description of the sack and do not...
Advertisement