NEN-EN-ISO 9455-16

Soft soldering fluxes - Test methods - Part 16: Flux efficacy tests, wetting balance methods

inactive
Organization: NEN
Publication Date: 1 September 2001
Status: inactive
Page Count: 30
ICS Code (Brazing and soldering): 25.160.50
scope:

Specifies a method for the assessment of the efficacy of a soft soldering flux, known as the wetting balance method. It gives a qualitative assessment of the comparative efficacy of two fluxes (for example, a standard and a test flux), based on their capacity to promote wetting of a metal surface by liquid solder. The method is applicable to all flux types in liquid form classified in ISO 9454-1.

Document History

November 1, 2019
Soft soldering fluxes - Test methods - Part 16: Flux efficacy test, wetting balance method
This document specifies a method for the assessment of the efficacy of a soft soldering flux, known as the wetting balance method. It gives a qualitative assessment of the comparative efficacy of two...
April 1, 2013
Soft soldering fluxes - Test methods - Part 16: Flux efficacy test, wetting balance method
This part of ISO 9455 specifies a method for the assessment of the efficacy of a soft soldering flux, known as the wetting balance method. It gives a qualitative assessment of the comparative...
May 1, 2011
Soft soldering fluxes - Test methods - Part 16: Flux efficacy test, wetting balance method
This part of ISO 9455 specifies a method for the assessment of the efficacy of a soft soldering flux, known as the wetting balance method. It gives a qualitative assessment of the comparative...
NEN-EN-ISO 9455-16
September 1, 2001
Soft soldering fluxes - Test methods - Part 16: Flux efficacy tests, wetting balance methods
Specifies a method for the assessment of the efficacy of a soft soldering flux, known as the wetting balance method. It gives a qualitative assessment of the comparative efficacy of two fluxes (for...
Advertisement