NEN-EN-ISO 6978-2

Natural gas - Determination of mercury - Part 2: Sampling of mercury by amalgamation on gold/platinum alloy

active
Organization: NEN
Publication Date: 1 May 2005
Status: active
Page Count: 28
ICS Code (Natural gas): 75.060
scope:

This part of ISO 6978 specifies a method for the determination of total mercury content of pipeline quality natural gas using a sampling method by amalgamation on gold/platinum (Au/Pt) alloy thread. This method is applicable to the sampling of raw natural gas when no condensation is present. At atmospheric pressure, this method is suitable for the determination of mercury content within the range of 0,01 µg/m3 to 100 µg/m3 in natural gas samples. At higher pressures (up to 8 MPa), this sampling method is suitable for the determination of mercury contents within the range of 0,001 µg/m3 to 1 µg/m3. The collected mercury is determined by measuring the absorbance or fluorescence of mercury vapour at 253,7 nm.

Document History

October 1, 2016
Natural gas - Determination of mercury - Part 2: Sampling of mercury by amalgamation on gold/platinum alloy
A description is not available for this item.
NEN-EN-ISO 6978-2
May 1, 2005
Natural gas - Determination of mercury - Part 2: Sampling of mercury by amalgamation on gold/platinum alloy
This part of ISO 6978 specifies a method for the determination of total mercury content of pipeline quality natural gas using a sampling method by amalgamation on gold/platinum (Au/Pt) alloy thread....

References

Advertisement