NEN-EN-ISO/IEEE 11073-10103

Health informatics - Point-of-care medical device communication - Part 10103: Nomenclature - Implantable device, cardiac

active, Most Current
Organization: NEN
Publication Date: 1 July 2014
Status: active
ICS Code (IT applications in health care technology): 35.240.80
ICS Code (Implants for surgery, prosthetics and orthotics): 11.040.40
scope:

NEN-EN-ISO/IEEE 11073-10103 extends the base nomenclature provided in ISO/IEEE 11073-10101:2004 to support terminology for implantable cardiac devices. Devices within the scope of this nomenclature are implantable devices such as pacemakers, defibrillators, devices for cardiac resynchronization therapy, and implantable cardiac monitors. This nomenclature defines the discrete terms necessary to convey a clinically relevant summary of the information obtained during a device interrogation. The nomenclature extensions may be used in conjunction with other IEEE 11073 standard components (e.g., ISO/IEEE 11073-10201 [B2]2) or with other standards, such as Health Level Seven International (HL7).

Document History

NEN-EN-ISO/IEEE 11073-10103
July 1, 2014
Health informatics - Point-of-care medical device communication - Part 10103: Nomenclature - Implantable device, cardiac
NEN-EN-ISO/IEEE 11073-10103 extends the base nomenclature provided in ISO/IEEE 11073-10101:2004 to support terminology for implantable cardiac devices. Devices within the scope of this nomenclature...
Health informatics - Point-of-care medical device communication - Part 10103: Nomenclature - Implantable device, cardiac
NEN-EN-ISO/IEEE 11073-10103 extends the base nomenclature provided in ISO/IEEE 11073-10101:2004 to support terminology for implantable cardiac devices. Devices within the scope of this nomenclature...
Advertisement