NEN-ISO 10663
Hexagon nuts with flange, style 2 - Fine pitch thread
| Organization: | NEN |
| Publication Date: | 1 September 2012 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the characteristics of hexagon nuts with flange (style 2), and metric fine pitch thread with nominal thread diameters, D, from 8 mm to 20 mm, in product grade A for D ≤ 16 mm and product grade B for D > 16 mm. If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 261, ISO 724, ISO 898-2, ISO 965-2 and ISO 3506 2.
Document History